Vishay Intertechnology, Inc. Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10430R0JE10

Description
Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10430R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10430R0JE10
Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10430R0JE10
Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10430R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10430R0JE10-ND
Through Hole Resistors CPR10430R0JE10-ND
430 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

430 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10430R0JE10 CPR10430R0JE10-ND
Product Name Res Wirewound 430 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details