Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR103R900KE10

Description
Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR103R900KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR103R900KE10
Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR103R900KE10
Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR103R900KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR103R900KE10-ND
Through Hole Resistors CPR103R900KE10-ND
3.9 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR103R900KE10 CPR103R900KE10-ND
Product Name Res Wirewound 3.9 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details