Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1039R00KE10

Description
Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1039R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1039R00KE10
Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1039R00KE10
Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1039R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1039R00KE10-ND
Through Hole Resistors CPR1039R00KE10-ND
39 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1039R00KE10 CPR1039R00KE10-ND
Product Name Res Wirewound 39 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details