2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Res Wirewound 2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR102K000JE10-ND | CPR102K000JE10 |
| Product Name | Through Hole Resistors | Res Wirewound 2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | Wirewound |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % |