Vishay Intertechnology, Inc. Through Hole Resistors CPR101R000JF10

Description
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR101R000JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R000JF10-ND
Through Hole Resistors CPR101R000JF10-ND
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R000JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R000JF10
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R000JF10
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR101R000JF10-ND CPR101R000JF10
Product Name Through Hole Resistors Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers