Vishay Intertechnology, Inc. Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10160R0KE10

Description
Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10160R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10160R0KE10
Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10160R0KE10
Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10160R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10160R0KE10-ND
Through Hole Resistors CPR10160R0KE10-ND
160 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10160R0KE10 CPR10160R0KE10-ND
Product Name Res Wirewound 160 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details