Vishay Intertechnology, Inc. Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10130R0KE10

Description
Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10130R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10130R0KE10
Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10130R0KE10
Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10130R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10130R0KE10-ND
Through Hole Resistors CPR10130R0KE10-ND
130 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

130 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10130R0KE10 CPR10130R0KE10-ND
Product Name Res Wirewound 130 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details