Vishay Intertechnology, Inc. Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3900JE10

Description
Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R3900JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R3900JE10
Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3900JE10
Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R3900JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R3900JE10-ND
Through Hole Resistors CPR07R3900JE10-ND
390 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R3900JE10 CPR07R3900JE10-ND
Product Name Res Wirewound 390m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details