Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3300JE10

Description
Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R3300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R3300JE10
Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3300JE10
Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R3300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R3300JE10-ND
Through Hole Resistors CPR07R3300JE10-ND
330 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R3300JE10 CPR07R3300JE10-ND
Product Name Res Wirewound 330m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details