Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R2000KE10

Description
Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R2000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R2000KE10
Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R2000KE10
Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R2000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R2000KE10-ND
Through Hole Resistors CPR07R2000KE10-ND
200 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R2000KE10 CPR07R2000KE10-ND
Product Name Res Wirewound 200m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers