Vishay Intertechnology, Inc. Through Hole Resistors CPR07R1300KE10

Description
130 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
130 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R1300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1300KE10-ND
Through Hole Resistors CPR07R1300KE10-ND
130 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

130 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 130m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1300KE10
Res Wirewound 130m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1300KE10
Res Wirewound 130m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 130m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R1300KE10-ND CPR07R1300KE10
Product Name Through Hole Resistors Res Wirewound 130m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details