Res Wirewound 110m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
110 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR07R1100KE10 | CPR07R1100KE10-ND |
| Product Name | Res Wirewound 110m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 600 ±ppm/°C | 400 ±ppm/°C |
| Power Rating | 7 watts | 7 watts |