Vishay Intertechnology, Inc. Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07910R0KE10

Description
Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07910R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07910R0KE10
Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07910R0KE10
Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07910R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07910R0KE10-ND
Through Hole Resistors CPR07910R0KE10-ND
910 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

910 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07910R0KE10 CPR07910R0KE10-ND
Product Name Res Wirewound 910 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers