Vishay Intertechnology, Inc. Through Hole Resistors CPR07910R0JE10

Description
910 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
910 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07910R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07910R0JE10-ND
Through Hole Resistors CPR07910R0JE10-ND
910 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

910 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 910 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07910R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07910R0JE10
Res Wirewound 910 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07910R0JE10
Res Wirewound 910 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07910R0JE10-ND CPR07910R0JE10
Product Name Through Hole Resistors Res Wirewound 910 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers