Vishay Intertechnology, Inc. Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0743R00KE10

Description
Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0743R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0743R00KE10
Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0743R00KE10
Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0743R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0743R00KE10-ND
Through Hole Resistors CPR0743R00KE10-ND
43 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0743R00KE10 CPR0743R00KE10-ND
Product Name Res Wirewound 43 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details