Vishay Intertechnology, Inc. Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R600JE10

Description
Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR073R600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR073R600JE10
Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R600JE10
Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR073R600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR073R600JE10-ND
Through Hole Resistors CPR073R600JE10-ND
3.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR073R600JE10 CPR073R600JE10-ND
Product Name Res Wirewound 3.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers