Vishay Intertechnology, Inc. Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07330R0KE10

Description
Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07330R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07330R0KE10
Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07330R0KE10
Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07330R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07330R0KE10-ND
Through Hole Resistors CPR07330R0KE10-ND
330 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07330R0KE10 CPR07330R0KE10-ND
Product Name Res Wirewound 330 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details