Vishay Intertechnology, Inc. Through Hole Resistors CPR072R700KE10

Description
2.7 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR072R700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR072R700KE10-ND
Through Hole Resistors CPR072R700KE10-ND
2.7 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR072R700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR072R700KE10
Res Wirewound 2.7 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR072R700KE10
Res Wirewound 2.7 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.7 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR072R700KE10-ND CPR072R700KE10
Product Name Through Hole Resistors Res Wirewound 2.7 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers