Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K200KE10

Description
Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071K200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071K200KE10
Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K200KE10
Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR071K200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071K200KE10-ND
Through Hole Resistors CPR071K200KE10-ND
1.2 kOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.2 kOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR071K200KE10 CPR071K200KE10-ND
Product Name Res Wirewound 1.2K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details