Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0715R00KE10

Description
Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0715R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0715R00KE10
Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0715R00KE10
Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0715R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0715R00KE10-ND
Through Hole Resistors CPR0715R00KE10-ND
15 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0715R00KE10 CPR0715R00KE10-ND
Product Name Res Wirewound 15 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details