Vishay Intertechnology, Inc. Through Hole Resistors CPR0712R00KE10

Description
12 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0712R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0712R00KE10-ND
Through Hole Resistors CPR0712R00KE10-ND
12 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 12 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0712R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0712R00KE10
Res Wirewound 12 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0712R00KE10
Res Wirewound 12 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 12 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0712R00KE10-ND CPR0712R00KE10
Product Name Through Hole Resistors Res Wirewound 12 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers