Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0712R00JE10

Description
Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0712R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0712R00JE10
Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0712R00JE10
Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0712R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0712R00JE10-ND
Through Hole Resistors CPR0712R00JE10-ND
12 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0712R00JE10 CPR0712R00JE10-ND
Product Name Res Wirewound 12 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1625971-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers