Vishay Intertechnology, Inc. Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R9100JE31

Description
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R9100JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R9100JE31
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R9100JE31
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R9100JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R9100JE31-ND
Through Hole Resistors CPR05R9100JE31-ND
910 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R9100JE31 CPR05R9100JE31-ND
Product Name Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers