Vishay Intertechnology, Inc. Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R8200KE14

Description
Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R8200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R8200KE14
Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R8200KE14
Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R8200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R8200KE14-ND
Through Hole Resistors CPR05R8200KE14-ND
820 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

820 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R8200KE14 CPR05R8200KE14-ND
Product Name Res Wirewound 820m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details