Vishay Intertechnology, Inc. Through Hole Resistors CPR05R7500KE14

Description
750 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
750 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R7500KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R7500KE14-ND
Through Hole Resistors CPR05R7500KE14-ND
750 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 750m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R7500KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R7500KE14
Res Wirewound 750m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R7500KE14
Res Wirewound 750m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 750m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R7500KE14-ND CPR05R7500KE14
Product Name Through Hole Resistors Res Wirewound 750m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details