Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R6800KE14

Description
Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R6800KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R6800KE14
Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R6800KE14
Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R6800KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R6800KE14-ND
Through Hole Resistors CPR05R6800KE14-ND
680 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R6800KE14 CPR05R6800KE14-ND
Product Name Res Wirewound 680m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details