Vishay Intertechnology, Inc. Through Hole Resistors CPR05R5600JE14

Description
560 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R5600JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R5600JE14-ND
Through Hole Resistors CPR05R5600JE14-ND
560 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 560m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R5600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R5600JE14
Res Wirewound 560m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R5600JE14
Res Wirewound 560m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R5600JE14-ND CPR05R5600JE14
Product Name Through Hole Resistors Res Wirewound 560m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details