Vishay Intertechnology, Inc. Through Hole Resistors CPR05R5100KE14

Description
510 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
510 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R5100KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R5100KE14-ND
Through Hole Resistors CPR05R5100KE14-ND
510 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

510 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 510m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R5100KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R5100KE14
Res Wirewound 510m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R5100KE14
Res Wirewound 510m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 510m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R5100KE14-ND CPR05R5100KE14
Product Name Through Hole Resistors Res Wirewound 510m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details