Vishay Intertechnology, Inc. Through Hole Resistors CPR05R4300JE14

Description
430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R4300JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R4300JE14-ND
Through Hole Resistors CPR05R4300JE14-ND
430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R4300JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R4300JE14
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4300JE14
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R4300JE14-ND CPR05R4300JE14
Product Name Through Hole Resistors Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details