Vishay Intertechnology, Inc. Through Hole Resistors CPR05R2400KE31

Description
240 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
240 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R2400KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2400KE31-ND
Through Hole Resistors CPR05R2400KE31-ND
240 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

240 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R2400KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R2400KE31
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2400KE31
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R2400KE31-ND CPR05R2400KE31
Product Name Through Hole Resistors Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details