Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2200KE14

Description
Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R2200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R2200KE14
Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2200KE14
Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R2200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2200KE14-ND
Through Hole Resistors CPR05R2200KE14-ND
220 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R2200KE14 CPR05R2200KE14-ND
Product Name Res Wirewound 220m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers