Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2000KE31

Description
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R2000KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R2000KE31
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2000KE31
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R2000KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2000KE31-ND
Through Hole Resistors CPR05R2000KE31-ND
200 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R2000KE31 CPR05R2000KE31-ND
Product Name Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers