Vishay Intertechnology, Inc. Through Hole Resistors CPR05R1800KE14

Description
180 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
180 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R1800KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R1800KE14-ND
Through Hole Resistors CPR05R1800KE14-ND
180 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 180m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R1800KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R1800KE14
Res Wirewound 180m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R1800KE14
Res Wirewound 180m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 180m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R1800KE14-ND CPR05R1800KE14
Product Name Through Hole Resistors Res Wirewound 180m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1033RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details