Vishay Intertechnology, Inc. Through Hole Resistors CPR05R1500KE31

Description
150 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R1500KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R1500KE31-ND
Through Hole Resistors CPR05R1500KE31-ND
150 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R1500KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R1500KE31
Res Wirewound 150m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R1500KE31
Res Wirewound 150m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R1500KE31-ND CPR05R1500KE31
Product Name Through Hole Resistors Res Wirewound 150m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers