Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R1500JB14

Description
Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R1500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R1500JB14
Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R1500JB14
Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R1500JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R1500JB14-ND
Through Hole Resistors CPR05R1500JB14-ND
150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R1500JB14 CPR05R1500JB14-ND
Product Name Res Wirewound 150m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers