Vishay Intertechnology, Inc. Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0591R00KE14

Description
Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0591R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0591R00KE14
Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0591R00KE14
Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0591R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0591R00KE14-ND
Through Hole Resistors CPR0591R00KE14-ND
91 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

91 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0591R00KE14 CPR0591R00KE14-ND
Product Name Res Wirewound 91 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers