Vishay Intertechnology, Inc. Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0591R00JB14

Description
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0591R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0591R00JB14
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0591R00JB14
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0591R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0591R00JB14-ND
Through Hole Resistors CPR0591R00JB14-ND
91 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

91 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0591R00JB14 CPR0591R00JB14-ND
Product Name Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details