Vishay Intertechnology, Inc. Through Hole Resistors CPR057R500JE14

Description
7.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR057R500JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR057R500JE14-ND
Through Hole Resistors CPR057R500JE14-ND
7.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

7.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR057R500JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR057R500JE14
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR057R500JE14
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR057R500JE14-ND CPR057R500JE14
Product Name Through Hole Resistors Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details