Vishay Intertechnology, Inc. Through Hole Resistors CPR05680R0KE14

Description
680 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05680R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05680R0KE14-ND
Through Hole Resistors CPR05680R0KE14-ND
680 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 680 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05680R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05680R0KE14
Res Wirewound 680 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05680R0KE14
Res Wirewound 680 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05680R0KE14-ND CPR05680R0KE14
Product Name Through Hole Resistors Res Wirewound 680 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details