Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R100KE31

Description
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR055R100KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR055R100KE31
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R100KE31
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR055R100KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR055R100KE31-ND
Through Hole Resistors CPR055R100KE31-ND
5.1 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR055R100KE31 CPR055R100KE31-ND
Product Name Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details