Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR054R700JE14

Description
Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR054R700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR054R700JE14
Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR054R700JE14
Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR054R700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR054R700JE14-ND
Through Hole Resistors CPR054R700JE14-ND
4.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR054R700JE14 CPR054R700JE14-ND
Product Name Res Wirewound 4.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details