Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR054R300KE14

Description
Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR054R300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR054R300KE14
Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR054R300KE14
Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR054R300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR054R300KE14-ND
Through Hole Resistors CPR054R300KE14-ND
4.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR054R300KE14 CPR054R300KE14-ND
Product Name Res Wirewound 4.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers