Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R900KE14

Description
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR053R900KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR053R900KE14
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R900KE14
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR053R900KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR053R900KE14-ND
Through Hole Resistors CPR053R900KE14-ND
3.9 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR053R900KE14 CPR053R900KE14-ND
Product Name Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details