Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R900JE14

Description
Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR053R900JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR053R900JE14
Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R900JE14
Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR053R900JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR053R900JE14-ND
Through Hole Resistors CPR053R900JE14-ND
3.9 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR053R900JE14 CPR053R900JE14-ND
Product Name Res Wirewound 3.9 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers