Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0539R00KE31

Description
Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0539R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0539R00KE31
Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0539R00KE31
Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0539R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0539R00KE31-ND
Through Hole Resistors CPR0539R00KE31-ND
39 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0539R00KE31 CPR0539R00KE31-ND
Product Name Res Wirewound 39 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details