Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05390R0JE31

Description
Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05390R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05390R0JE31
Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05390R0JE31
Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05390R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05390R0JE31-ND
Through Hole Resistors CPR05390R0JE31-ND
390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05390R0JE31 CPR05390R0JE31-ND
Product Name Res Wirewound 390 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details