Vishay Intertechnology, Inc. Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0536R00JE31

Description
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0536R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0536R00JE31
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0536R00JE31
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0536R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0536R00JE31-ND
Through Hole Resistors CPR0536R00JE31-ND
36 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0536R00JE31 CPR0536R00JE31-ND
Product Name Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details