Vishay Intertechnology, Inc. Through Hole Resistors CPR05330R0KE31

Description
330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05330R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05330R0KE31-ND
Through Hole Resistors CPR05330R0KE31-ND
330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05330R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05330R0KE31
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05330R0KE31
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05330R0KE31-ND CPR05330R0KE31
Product Name Through Hole Resistors Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers