Vishay Intertechnology, Inc. Through Hole Resistors CPR05330R0KB14

Description
330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05330R0KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05330R0KB14-ND
Through Hole Resistors CPR05330R0KB14-ND
330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05330R0KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05330R0KB14
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05330R0KB14
Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05330R0KB14-ND CPR05330R0KB14
Product Name Through Hole Resistors Res Wirewound 330 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details