Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05300R0JE31

Description
Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05300R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05300R0JE31
Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05300R0JE31
Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05300R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05300R0JE31-ND
Through Hole Resistors CPR05300R0JE31-ND
300 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05300R0JE31 CPR05300R0JE31-ND
Product Name Res Wirewound 300 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details